Product Overview: SN75LVDM976DGGR
The SN75LVDM976DGGR is a high-performance, low-voltage differential signaling (LVDS) device manufactured by Texas Instruments. It is designed to facilitate fast and reliable data transmission in a variety of digital communication systems. This product is part of the LVDS family, which is known for its ability to handle high-speed data while minimizing electromagnetic interference (EMI) and power consumption.
Key Features
- High Data Rates: The device supports data rates up to 655 Mbps, enabling quick and efficient data transfer for demanding applications.
- Low Power Consumption: With its low-voltage operation, the SN75LVDM976DGGR is optimized for power-sensitive designs, ensuring efficient energy usage without compromising performance.
- Reduced EMI: The differential signaling technology helps to significantly reduce EMI, a critical feature for maintaining signal integrity in noisy electrical environments.
- Robust Protection: The device includes integrated protection against electrostatic discharge (ESD), enhancing the durability and longevity of the product in harsh conditions.
- Wide Operating Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for deployment in a variety of settings.
Applications
The SN75LVDM976DGGR is versatile and can be used in multiple applications, including:
- High-speed data communication for networking equipment
- Point-to-point data transmission systems
- Computer peripheral interfacing
- Telecommunications infrastructure
- Industrial control and automation systems
Product Specifications
| Attribute |
Description |
| Part Number |
SN75LVDM976DGGR |
| Package |
48-TSSOP |
| Data Rate |
Up to 655 Mbps |
| Power Supply Voltage |
3.3V |
| Operating Temperature |
-40°C to +85°C |
For designers and engineers looking for a reliable, high-speed data transmission solution, the SN75LVDM976DGGR from Texas Instruments offers an excellent balance of performance, energy efficiency, and robustness.