The SN75LP196DW is a low-power, monolithic interface circuit designed by Texas Instruments, renowned for its expertise in semiconductor design and manufacturing. This product is part of the SN75 series, which is known for its reliability and performance in communication interface applications.
Key Features
- Interface Type: The SN75LP196DW is a differential line driver and receiver that provides a robust interface for balanced and unbalanced digital data transmission.
- Supply Voltage: It operates on a wide range of supply voltages, making it versatile for various application requirements.
- Speed: This device is designed to support high-speed data transmission, ensuring efficient communication between devices.
- Power Consumption: With low-power consumption, the SN75LP196DW is an excellent choice for power-sensitive applications.
- Package: Housed in a 20-SOIC (0.295", 7.50mm Width) package, it is compact and suitable for space-constrained applications.
Applications
The SN75LP196DW is ideal for a variety of applications where efficient data transmission is crucial. Its primary uses include:
- Telecommunications
- Networking equipment
- Industrial control systems
- Data acquisition systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN75LP196DW is built to meet stringent quality standards, ensuring reliable performance in even the most demanding environments.
Technical Specifications
Parameter
Value
Operating Temperature
-40°C to 85°C
Mounting Type
Surface Mount
RoHS Status
RoHS Compliant
Ordering Information
To purchase the SN75LP196DW or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.