EN
  • EN
  • DE

SN75LBC784DWG4

Part No SN75LBC784DWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 28SOIC / 4/4 Transceiver Full RS423 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS423
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 40 mV
Voltage - Supply 10.8V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SN75LB
Standard Package 120
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261421-SN75LBC784DWG4
Ultra Librarian 3D Model Ultra Librarian SN75LBC784DWG4 CAD Model

Description

The SN75LBC784DWG4 is a robust differential bus transceiver designed by Texas Instruments to facilitate reliable communication in industrial environments. This transceiver is part of the differential bus/line transceiver family, which is specifically engineered to address the needs of balanced signal transmission, providing both high-speed data transfer and noise immunity.

Key Features

  • Bus-Pin ESD Protection: The SN75LBC784DWG4 features an impressive Electrostatic Discharge (ESD) protection on bus pins, ensuring device longevity and reliability in harsh electrical environments.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents the device from overheating, thereby safeguarding the transceiver and the system it's integrated into.
  • Low-Power Standby Mode: A low-power standby mode significantly reduces power consumption when the transceiver is not actively transmitting data, making it an energy-efficient choice.
  • Differential Signaling: The use of differential signaling allows for higher data rates and longer transmission distances while maintaining signal integrity, even in the presence of electrical noise.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements and making it versatile for integration into multiple system designs.

Applications

The SN75LBC784DWG4 is suitable for a wide range of applications that require robust data communication. It is commonly used in industrial control systems, factory automation, building automation, and network equipment. Its resilience to noise and capability for long-distance communication make it an ideal choice for fieldbus networks and other distributed control systems.

Package and Quality

Encased in a 20-pin SOIC package, the SN75LBC784DWG4 is designed for surface-mount technology, providing ease of integration into PCB designs. Texas Instruments is known for their commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its combination of ESD protection, thermal shutdown, low-power standby, differential signaling, and a wide operating voltage range, the SN75LBC784DWG4 from Texas Instruments stands out as a high-performance solution for industrial communication applications. Its robust design and versatile features ensure reliable operation in the most demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess