EN
  • EN
  • DE

SN75LBC241

Part No SN75LBC241
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-POWER LinBiCMOSE MULTIPLE DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256355-SN75LBC241
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC241 CAD Model

Description

The SN75LBC241 from Texas Instruments is a robust and versatile integrated circuit designed for multipoint bus transmission applications. This transceiver device is part of the industry-leading family of differential bus transceivers that implement the standard electronic industry association RS-485 and RS-422 serial communication protocols. The SN75LBC241 is specifically engineered to provide bidirectional data communication on multipoint bus transmission lines.

Key Features

  • Compatibility: Compliant with RS-485 and RS-422 standards, ensuring interoperability with a wide range of network devices.
  • Bus-Pin Protection: Offers protection against high-energy noise spikes which are common in industrial environments, enhancing the reliability of communication.
  • Thermal Shutdown: Features an integrated thermal shutdown protection that prevents damage from overheating.
  • High Speed: Capable of operating at speeds up to 1 Mbps, making it suitable for high-speed data transmission applications.
  • Fail-Safe Design: Ensures a fail-safe receiver output state if the bus is open or shorted, or if no signals are present on the bus.

Applications

The SN75LBC241 is designed for use in a variety of environments and applications that require robust data communication with noise immunity, such as:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Data acquisition systems
  • Telecommunications equipment

Package and Quality

This transceiver is available in a DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) package, allowing for flexibility in design and assembly of electronic systems. As with all Texas Instruments products, the SN75LBC241 is manufactured to the highest quality standards, ensuring reliability and performance in demanding applications.

Conclusion

The SN75LBC241 from Texas Instruments represents a reliable solution for designers looking to implement RS-485 or RS-422 communication protocols in their systems. With its robust feature set, including high-speed operation, thermal protection, and bus-pin protection, this transceiver is an excellent choice for any application requiring stable and secure data transmission.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1146 $52.9482
40+ $2.5556 $102.2240
61+ $2.4758 $151.0238
84+ $2.3959 $201.2556
108+ $2.3160 $250.1280
145+ $2.0764 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess