EN
  • EN
  • DE

SN75DP139RGZR

Part No SN75DP139RGZR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Display Port to TMDS Level-Shifting Re-Driver / IC DISPLYPRT TO TMDS TLATR 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Desktop, Notebook PCs
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 48-VQFN (7x7)
Mounting Surface Mount
Win Source Part Number 082465-SN75DP139RGZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN75DP139
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN75DP139RGZR CAD Model

Description

Product Overview: SN75DP139RGZR by Texas Instruments

The SN75DP139RGZR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular product is part of TI's interface ICs category and is specifically crafted to manage high-speed serial data transmission, making it an ideal component for advanced digital display interfaces.

Key Features and Benefits

  • High-Speed Data Handling: The SN75DP139RGZR supports data rates up to 3.6 Gbps, allowing it to handle the demands of high-definition multimedia interfaces effectively.
  • Dual-Mode Functionality: It is compatible with both DisplayPort (DP) and High-Definition Multimedia Interface (HDMI) signals, providing versatility for different display standards.
  • Low Power Consumption: Designed for efficiency, this IC consumes minimal power, making it suitable for battery-powered devices or energy-sensitive applications.
  • Enhanced Electromagnetic Interference (EMI) Performance: The device features a low electromagnetic interference signature, which reduces noise and improves signal integrity in sensitive applications.
  • Integrated Equalizer: The built-in equalizer compensates for signal degradation over long cable runs, ensuring high-quality video output without additional components.

Applications

The SN75DP139RGZR is geared towards a broad range of applications within the electronics industry. It is particularly useful in:

  • Digital TVs and Monitors
  • Home Theater Systems
  • Commercial and Industrial Display Systems
  • Notebook and Desktop Computers
  • Projectors
  • Signal Conversion Boxes

Product Specifications

This device is packaged in a compact 48-VQFN (RGZ) form factor, making it suitable for space-constrained applications. It operates over a wide temperature range and is designed to interface directly with a microprocessor or digital signal processor. The SN75DP139RGZR is compliant with the latest industry standards, ensuring compatibility and interoperability with a wide range of digital display technologies.

For engineers and designers seeking a reliable and efficient solution for managing high-speed digital display interfaces, the SN75DP139RGZR from Texas Instruments represents a sophisticated choice that combines performance with flexibility.

You May Also Be Interested in

Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1571 $54.0423
30+ $3.4109 $102.3270
46+ $3.3043 $151.9978
63+ $3.1978 $201.4614
81+ $3.0912 $250.3872
109+ $2.7714 $302.0826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess