EN
  • EN
  • DE
  • IT

SN75DP130SSRGZT

Part No SN75DP130SSRGZT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description DisplayPort1:1 Re-Driver with Link Training
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Redriver
Applications Desktop, Notebook PCs
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1256315-SN75DP130SSRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN75DP130
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75DP130SSRGZT CAD Model

Description

The SN75DP130SSRGZT is a sophisticated display interface IC designed by Texas Instruments (TI), renowned for its high-performance semiconductor technologies. This particular product is part of TI's extensive portfolio of interface solutions, specifically catering to advanced digital video and audio applications.

Key Features

  • DisplayPort Compatibility: The SN75DP130SSRGZT is a DisplayPort to LVDS (Low-Voltage Differential Signaling) interface converter, ensuring seamless integration with the latest DisplayPort-enabled devices.
  • High-Resolution Support: It supports high-resolution video, making it ideal for applications that require the transmission of detailed visual content, such as high-definition monitors, digital signage, and advanced video conferencing systems.
  • LVDS Interface: The device includes a dual-mode LVDS interface, which provides a high-speed, noise-resistant connection for transmitting video data over long distances.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN75DP130SSRGZT minimizes power consumption, which is crucial for portable and battery-powered devices.
  • Advanced Packaging: Available in a compact 48-VQFN (Very Thin Quad Flat Non-leaded) package, the product is designed for space-constrained applications without compromising on performance.

Applications

The SN75DP130SSRGZT is versatile and can be used in various applications, including:

  • Notebook PCs
  • Desktop Monitors
  • Docking Stations
  • Video Projectors
  • Industrial Displays

Technical Specifications

This device operates over a wide temperature range and features multiple technical specifications that make it a robust choice for display interface applications:

  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V
  • ESD Protection
  • RoHS Compliant

With its combination of high-resolution support, low power consumption, and robust interface options, the SN75DP130SSRGZT from Texas Instruments is a reliable and efficient solution for enhancing the visual performance and connectivity of a wide range of electronic devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8677 $52.0620
125+ $0.8128 $101.6000
195+ $0.7854 $153.1530
275+ $0.7305 $200.8875
360+ $0.7030 $253.0800
445+ $0.6755 $300.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess