EN
  • EN
  • DE

SN75DP130DSRGZR

Part No SN75DP130DSRGZR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO REDRIVER 48VQFN / Video Redriver IC I2C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Redriver
Applications Video Display
Standards DPv 1.1a, DP v1.2
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 75DP130
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 517813-SN75DP130DSRGZR
Ultra Librarian 3D Model Ultra Librarian SN75DP130DSRGZR CAD Model

Description

Product Overview: SN75DP130DSRGZR by Texas Instruments

The SN75DP130DSRGZR is a high-performance DisplayPort to LVDS bridge device from the reputable semiconductor manufacturer, Texas Instruments. Designed to facilitate the connection between DisplayPort-enabled sources and LVDS displays, this integrated circuit provides a seamless and efficient solution for video signal conversion and transmission.

This innovative component supports a dual-mode DisplayPort (DP++) input and a single-link LVDS output, making it an ideal choice for a wide range of applications, including industrial displays, medical monitors, and consumer electronics such as laptops and televisions. The SN75DP130DSRGZR is equipped with advanced features that ensure high-quality video output and reliable performance.

Key Features:

  • DisplayPort 1.1a Compliant: The device adheres to the DisplayPort 1.1a standard, ensuring compatibility with a vast array of DisplayPort sources.
  • LVDS Interface: It provides a high-speed Low Voltage Differential Signaling (LVDS) output that supports a wide range of pixel clocks, suitable for various display resolutions.
  • Enhanced EMI Performance: The SN75DP130DSRGZR is designed to minimize electromagnetic interference (EMI), a critical feature for maintaining signal integrity in noise-sensitive applications.
  • Flexible Configuration: With configurable options through pin-strapping or I2C-compatible interface, the device allows for easy adaptation to specific design requirements.
  • Power Management: Efficient power management features help in reducing power consumption during operation, contributing to energy-saving designs.

Applications:

  • Industrial Display Systems
  • Medical Imaging Monitors
  • Laptop and Notebook Computers
  • Consumer Electronics

The SN75DP130DSRGZR comes in a compact QFN package, which is well-suited for space-constrained applications. Its design is optimized for ease of PCB routing and minimal external components, reducing overall design complexity and time to market.

With Texas Instruments' commitment to quality and long-term reliability, the SN75DP130DSRGZR represents a robust solution for bridging DisplayPort to LVDS interfaces. Its combination of performance, flexibility, and efficiency makes it a top choice for designers looking to enhance their visual display capabilities.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7414 $53.9312
19+ $5.5314 $105.0966
28+ $5.3585 $150.0380
39+ $5.1857 $202.2423
50+ $5.0128 $250.6400
67+ $4.4943 $301.1181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess