Product Overview: SN75C3232EDRG4
The SN75C3232EDRG4 is a robust, dual-line driver and receiver designed by Texas Instruments, specifically engineered to satisfy the stringent specifications of TIA/EIA-232-F and ITU v.28 standards. This integrated circuit is particularly well-suited for facilitating communication between data terminals and data communication equipment within a wide array of applications. With its low-power consumption and versatile supply voltage range, the SN75C3232EDRG4 is an optimal solution for battery-powered and portable systems.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Data Transmission Rate: Up to 250 kbps
- Supply Voltage Range: 3.0 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package/Case: SOIC-16
- ESD Protection: Integrated for enhanced system reliability
Applications
The SN75C3232EDRG4's low-voltage operation and efficient power management make it an ideal choice for a variety of applications, including:
- Portable or battery-powered electronics
- Point-of-sale systems
- Data acquisition systems
- Industrial control
- Telecommunications equipment
Design Advantages
This device incorporates a unique design that allows for bidirectional communication while maintaining a single power supply, which simplifies circuit design and reduces power consumption. Additionally, the SN75C3232EDRG4 features a low-power shutdown mode that further conserves energy when the device is not in active use.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the SN75C3232EDRG4 is no exception. It is designed to meet the high reliability demands of industrial and commercial markets. With built-in electrostatic discharge (ESD) protection, the product ensures long-term performance and stability in the most challenging environments.
Note: Please refer to the manufacturer's datasheets and product guidelines before integrating this component into your design to ensure proper usage and compliance with your application's requirements.