EN
  • EN
  • DE

SN75ALS193NE4

Part No SN75ALS193NE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description SN75ALS193 QUADRUPLE DIFFERENTIA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 142 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673571-SN75ALS193NE4
Ultra Librarian 3D Model Ultra Librarian SN75ALS193NE4 CAD Model

Description

Product Overview: SN75ALS193NE4 - Texas Instruments

The SN75ALS193NE4 is a high-performance quadruple differential line receiver designed by Texas Instruments to meet the stringent requirements of the telecommunications industry. This integrated circuit is part of TI's advanced line of products that provide robust solutions for digital data transmission over long distances and in electrically noisy environments.

Key Features

  • Integrated Quadruple Receiver: The device contains four independent line receivers in one package, making it a compact and efficient solution for receiving multiple differential signals.
  • Compatibility: It is designed to be compatible with ANSI Standards EIA/TIA-422-B and RS-485, as well as ITU recommendations V.11 and X.27, ensuring wide-ranging applicability in various communication protocols.
  • 3-State Outputs: The SN75ALS193NE4 features 3-state outputs which allow for connection to a bus-organized system. This is essential for creating multiplexed systems and for interfacing with digital signal processors (DSPs) or microcontrollers.
  • High Impedance: When powered off, the receiver inputs present a high-impedance state, minimizing the loading effect on the bus lines.
  • Fail-Safe Design: The device ensures a fail-safe condition for the output, which remains in a high state if the inputs are left open, shorted, or idle.

Applications

The versatility of the SN75ALS193NE4 makes it suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Professional audio and video equipment
  • Network servers and workstations
  • Industrial control systems
  • Data acquisition systems

Technical Specifications

With an operating temperature range of 0°C to 70°C, the SN75ALS193NE4 is built to perform reliably in various conditions. It is available in a standard PDIP (Plastic Dual-In-Line Package) making it suitable for through-hole mounting on printed circuit boards (PCBs).

Quality and Support

As with all Texas Instruments products, the SN75ALS193NE4 is manufactured to high-quality standards. Technical support and comprehensive documentation are available on the Texas Instruments website, including datasheets, application notes, and design resources to assist in the integration of the product into your design.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess