The SN75ALS175NS from Texas Instruments is a robust differential bus transceiver designed for bidirectional communication on multipoint bus-transmission lines. It is part of the SN75ALS series, which are optimized for balanced transmission lines and meet or exceed the requirements of ANSI Standards TIA/EIA-422-B and TIA/EIA-485-A and ITU Recommendations V.11 and X.27.
Key Features
- Bus-Pin ESD Protection: Exceeds 12 kV using the Human-Body Model, providing enhanced robustness for harsh industrial environments.
- Low Power Consumption: Operates from a single 5-V power supply, minimizing power usage for energy-conscious applications.
- High-Speed Operation: Capable of switching rates up to 10 Mbps, suitable for high-speed data transmission.
- Interoperability: Compatible with the requirements of the standard RS-485 differential bus transceiver for ease of integration into existing systems.
- Thermal Shutdown Protection: Ensures the device is protected from damage due to excessive power dissipation.
- Wide Operating Temperature: Functions reliably in a broad range of temperatures from 0°C to 70°C, suitable for various environmental conditions.
Applications
The SN75ALS175NS is ideally suited for a wide range of applications, including:
- Telecommunications Equipment
- Professional Audio Equipment
- Network Equipment and Routers
- Industrial Control Systems
- Data Acquisition Systems
Package and Quality
Offered in a 16-pin SOIC (NS) package, the SN75ALS175NS provides a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception, ensuring long-term performance and stability in your electronic designs.
Ordering Information
To purchase the SN75ALS175NS or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure compatibility with your design by reviewing the detailed product specifications and datasheets provided by Texas Instruments.