EN
  • EN
  • DE

SN75ALS172N

Part No SN75ALS172N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Last Time Buy
Standard Package 1 pcs
Win Source Part Number 335682-SN75ALS172N
Ultra Librarian 3D Model Ultra Librarian SN75ALS172N CAD Model

Description

The SN75ALS172N is a quintessential component manufactured by Texas Instruments, renowned for its reliability and performance in the field of digital communications. This integrated circuit is specifically designed to cater to the demanding requirements of differential line drivers and receivers, making it an ideal choice for high-speed data transmission applications.

Key Features

  • Interface Type: The SN75ALS172N operates as a differential line driver, providing a robust interface for balanced data transmission.
  • Number of Drivers: It features four drivers, enabling it to handle multiple data lines simultaneously.
  • Supply Voltage Range: This device supports a wide supply voltage range, typically from 4.5V to 5.5V, accommodating various system requirements.
  • Signaling Rate: It boasts a high signaling rate, which is essential for applications that require rapid data transfer.
  • Output Current: The SN75ALS172N is capable of delivering sufficient output current to drive standard loads, ensuring signal integrity over long cable runs.
  • Protection Features: Equipped with protection against over-voltage and electrostatic discharge (ESD), the device ensures operational stability and longevity.

Applications

The versatility of the SN75ALS172N makes it suitable for a wide range of applications. It is commonly used in:

  • High-speed data communication networks
  • Telecommunication equipment
  • Industrial control systems
  • Professional audio and video equipment
  • Computer peripheral interfacing

Quality and Reliability

As with all Texas Instruments products, the SN75ALS172N is designed to meet the highest standards of quality and reliability. It undergoes rigorous testing and validation to ensure it performs to specifications under a variety of conditions. Users can trust this device for critical applications where consistent performance and durability are paramount.

Environmental Compliance

The SN75ALS172N is compliant with industry-standard environmental regulations, ensuring that it is suitable for use in environmentally sensitive applications and contributes to the production of greener electronic products.

Overall, the SN75ALS172N from Texas Instruments stands out as a superior choice for professionals seeking a reliable and high-performing differential line driver for their digital communication needs.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess