EN
  • EN
  • DE

SN75ALS170J

Part No SN75ALS170J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TRIPLE DIFFERENTIAL BUS TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256230-SN75ALS170J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75ALS170J CAD Model

Description

Product Overview: SN75ALS170J from Texas Instruments

The SN75ALS170J is a robust and high-performance triple differential bus transceiver designed by Texas Instruments. This integrated circuit is engineered to facilitate reliable communication in demanding industrial environments and is part of the advanced line of bus interface devices from TI that meet or exceed the specifications of the ANSI TIA/EIA-422-B and ITU Recommendations V.11.

Key Features

  • Triple Differential Line Drivers and Receivers: The SN75ALS170J includes three separate driver and receiver pairs that operate independently, providing flexibility for serial data communication.
  • High-Speed Operation: This device is capable of transmitting data at speeds up to 10 Mbps, making it suitable for high-speed applications that require fast data transfer rates.
  • Wide Range of Supply Voltages: It operates over a wide range of supply voltages from 4.5 V to 5.5 V, allowing it to be used in various system configurations.
  • Low Power Consumption: Designed for efficiency, the SN75ALS170J has a low power consumption, which helps to minimize the overall power requirements of the system it is integrated into.
  • Thermal Shutdown Protection: The device features built-in thermal shutdown protection that prevents damage from overheating, enhancing its reliability and longevity.
  • Pin-Compatible Upgrades: It is pin-compatible with the AM26LS31 and AM26LS32 devices, providing an easy upgrade path for systems using these older transceivers.

Applications

The SN75ALS170J is ideal for a wide range of applications, including:

  • Industrial control and automation systems
  • High-speed data acquisition and processing
  • Telecommunications equipment
  • Networking equipment and interfaces
  • Professional audio and video equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75ALS170J is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even in the most challenging conditions. The device is available in a 16-pin DIP (J) package, making it compatible with a wide range of PCB designs and easy to integrate into existing and new projects alike.

With its combination of speed, reliability, and flexibility, the SN75ALS170J from Texas Instruments stands out as a superior choice for designers looking for a high-quality bus transceiver for their communication needs.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess