EN
  • EN
  • DE

SN75ALS085NT

Part No SN75ALS085NT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LAN ACCESS UNIT INTERFACE DUAL DRIVER/RECEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol AUI
Number of Drivers/Receivers 2/2
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1256217-SN75ALS085NT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN75ALS085
Ultra Librarian 3D Model Ultra Librarian SN75ALS085NT CAD Model

Description

The SN75ALS085NT is a quint differential line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to provide reliable performance in multi-point bus transmission lines, which are common in industrial applications and data communication systems.

Key Features

  • Interface Type: Differential
  • Number of Drivers: 5
  • Supply Voltage Range: 4.5V to 5.5V
  • Signaling Rate: Capable of achieving high-speed data transfer
  • Power-Off Protection: Provides outputs in high-impedance state when powered off
  • Thermal Shutdown: Integrated thermal shutdown protection to prevent overheating
  • Package: 20-Pin DIP (Dual-In-Line Package)

Performance and Applications

The SN75ALS085NT is built to deliver exceptional performance in challenging environments. Its differential line driver design allows for balanced data transmission, which reduces susceptibility to electromagnetic interference and crosstalk. This makes it an ideal choice for networking equipment, telecommunications, and industrial control systems where data integrity is critical.

Its robust construction ensures that the SN75ALS085NT can operate effectively over a wide temperature range, making it suitable for deployment in harsh industrial settings. The device's high-speed capabilities ensure efficient communication between devices, reducing latency and improving overall system responsiveness.

Whether you are designing a complex data acquisition system or a simple point-to-point communication link, the SN75ALS085NT provides the reliability and performance needed to maintain a high-quality signal over long distances and in noisy environments.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN75ALS085NT is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. With Texas Instruments' reputation for reliability, you can trust the SN75ALS085NT to perform consistently in the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess