EN
  • EN
  • DE

SN75469DRG4

Part No SN75469DRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description High-Voltage, High-Current Darlington Transistor Arrays 16-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Collector Emitter Saturation Voltage 1.1 V
Collector Emitter Voltage (VCEO) 100 V
Lead Free Contains Lead
Max Collector Current 500 mA
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Drivers 7
Number of Elements 7
Number of Pins 16
Packaging Tape & Reel (TR)
Polarity NPN
Radiation Hardening No
RoHS Compliant
Weight 141.690917 mg
Win Source Part Number 1095258-SN75469DRG4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75469DRG4 CAD Model

Description

Introducing the SN75469DRG4 from Texas Instruments

The SN75469DRG4 is a high-voltage, high-current darlington transistor array designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is tailored for interfacing between low-level logic circuitry and multiple peripheral power loads. The SN75469DRG4 offers a robust and efficient solution for driving a wide array of components such as solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads.

Key Features

  • High-Voltage Outputs: The SN75469DRG4 can handle output voltages up to 50V, making it suitable for various applications that require a significant voltage drive.
  • High-Current Handling: With a continuous collector current rating of up to 500 mA per channel, this IC can drive components with considerable power demands.
  • Integrated Suppression Diodes: Each output includes an integrated suppression diode for inductive load transient protection, ensuring the longevity and reliability of both the IC and the connected peripherals.
  • Multiple Channels: The device includes seven darlington pairs that can be operated independently, providing flexibility in controlling multiple loads with a single IC.
  • Logic-Level Inputs: Compatible with standard TTL and 5V CMOS logic levels, the SN75469DRG4 can be easily interfaced with microcontrollers and other logic devices without the need for additional level shifting.

Applications

The versatility of the SN75469DRG4 makes it an excellent choice for a broad range of applications. It's particularly well-suited for use in:

  • Industrial controls
  • Office automation
  • Consumer electronics
  • Automotive sectors
  • Power management systems

Package and Quality

The SN75469DRG4 comes in a SOIC-16 package, which is compact and suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that each IC meets stringent standards for performance and reliability. This product is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Whether you're developing a sophisticated industrial system or a simple consumer gadget, the SN75469DRG4 provides the power and flexibility needed to drive your peripheral loads efficiently and effectively.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0890 $54.4500
115+ $0.8936 $102.7640
175+ $0.8657 $151.4975
240+ $0.8377 $201.0480
310+ $0.8098 $251.0380
415+ $0.7260 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess