EN
  • EN
  • DE

SN75423N-90

Part No SN75423N-90
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAYS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256191-SN75423N-90
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75423N-90 CAD Model

Description

The SN75423N-90 is a high-performance peripheral driver integrated circuit (IC) manufactured by Texas Instruments, a leader in semiconductor design and production. This versatile IC is designed to provide reliable interface solutions between low-level logic and high-current loads in a wide range of industrial and consumer applications.

Key Features

  • Dual-Peripheral Drivers: The SN75423N-90 includes two independent peripheral drivers, each capable of driving a variety of loads, including relays, solenoids, and other high-current/high-voltage devices.
  • High-Voltage Outputs: With an output voltage range that accommodates up to 90V, this IC is suitable for applications that require high voltage levels, providing the necessary flexibility for diverse design requirements.
  • High-Current Handling: The device is capable of sourcing up to 500mA of continuous current per driver, making it robust enough to handle demanding applications.
  • Protection Features: Built-in protection features include thermal shutdown and output clamp diodes, which enhance the reliability and longevity of the IC by safeguarding it against over-temperature conditions and voltage spikes.
  • Wide Operating Temperature: The SN75423N-90 is designed to operate over a temperature range of -40°C to +85°C, allowing its use in environments with extreme temperature variations.
  • Standard DIP Package: Housed in a 16-pin plastic DIP (Dual In-line Package), the IC is easy to handle and integrate into a variety of circuit boards.

Applications

The SN75423N-90's robust design makes it ideal for a multitude of applications, including:

  • Motor control circuits
  • Relay drivers
  • Line drivers
  • Hammer drivers
  • Lamp drivers
  • Display drivers (LED and incandescent)

With its combination of high-voltage and high-current capabilities, the SN75423N-90 from Texas Instruments is a reliable and efficient solution for driving a wide array of peripheral devices in your electronic projects.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess