EN
  • EN
  • DE

ST92F120V9Q7

Part No ST92F120V9Q7
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8/16-BIT FLASH MCU FAMILY WITH RAM, EEPROM AND J1850 BLPD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260483-ST92F120V9Q7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92F120V9Q7 CAD Model

Description

The ST92F120V9Q7 is a sophisticated microcontroller unit (MCU) from STMicroelectronics, a global semiconductor leader. This MCU is part of the ST9 family of 8/16-bit microcontrollers, which are renowned for their integration, performance, and flexibility, catering to a wide range of automotive and industrial applications.

Key Features

  • Advanced Core: The ST92F120V9Q7 boasts a high-performance 8/16-bit CPU core, capable of executing up to 20 million instructions per second (MIPS) at 20MHz, ensuring swift and efficient processing for complex tasks.
  • Memory: It comes equipped with 832 Kbytes of Flash memory and 48 Kbytes of true data EEPROM, providing ample space for application code and data storage with high endurance and data retention.
  • Connectivity: The device features an array of communication interfaces, including CAN 2.0B, LINSCI (Local Interconnect Network Serial Communication Interface), and SPI (Serial Peripheral Interface), facilitating versatile connectivity options.
  • Robust I/O: With up to 68 dedicated I/O ports, this MCU provides extensive interfacing capabilities, making it ideal for control-heavy applications.
  • Analog Peripherals: Integrated analog peripherals such as multiple 10-bit ADCs (Analog-to-Digital Converters), PWM (Pulse Width Modulation) outputs, and a watchdog timer enhance its functionality in various control and monitoring tasks.
  • Power Management: The ST92F120V9Q7 offers advanced power management features, including various low-power modes, which are essential for power-sensitive applications.

Applications

Designed with the automotive industry in mind, the ST92F120V9Q7 is ideal for engine management systems, body control modules, and dashboard instrumentation. It is also well-suited for industrial applications such as process control, automation systems, and other embedded control systems that demand high reliability and extended operational life.

Quality and Reliability

STMicroelectronics is committed to delivering the highest quality products. The ST92F120V9Q7 is no exception, with its design and manufacturing processes conforming to rigorous automotive-grade standards, ensuring performance and reliability in the most demanding environments.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess