The SN75322N is a high-performance, versatile silicon NPN transistor array designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is specifically engineered to cater to a wide range of applications that require general-purpose transistor arrays with reliable performance.
Key Features
- Multiple Transistors: The SN75322N houses multiple transistors in a single package, providing compact and efficient solutions for designs that require several transistors.
- High Voltage: It is capable of handling high voltage operations, making it suitable for applications that operate under elevated voltages.
- High Current: The device can manage high current loads, ensuring that it can be used in power-demanding situations.
- Isolated Structure: Each transistor is electrically isolated from the others within the package, which minimizes interference and crosstalk between the transistors.
Applications
The SN75322N is adept for a multitude of applications, including but not limited to:
- Driver circuits for relays, lamps, and displays
- Switching operations in power supplies and converters
- Signal processing in audio and video equipment
- Logic circuits and digital interfaces
- Amplification stages in communication devices
Product Specifications
| Parameter |
Value |
| Configuration |
Single |
| Collector-Emitter Voltage (Vceo) |
30V |
| Collector-Base Voltage (Vcbo) |
60V |
| Emitter-Base Voltage (Vebo) |
5V |
| Collector Current (Ic) |
500mA |
| DC Current Gain (hFE) |
100 at 150mA |
| Power Dissipation (Pd) |
1W |
The SN75322N from Texas Instruments stands out as a reliable and efficient choice for designers and engineers looking for a high-quality transistor array to incorporate into their electronic designs. Its robustness and versatility make it a staple component in a wide array of electronic systems.