EN
  • EN
  • DE

SN7524DPWR

Part No SN7524DPWR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Circuit Protection
Family TVS - Mixed Technology
Win Source Part Number 191783-SN7524DPWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN7524DPWR CAD Model

Description

Product Overview: Texas Instruments SN7524DPWR

The Texas Instruments SN7524DPWR is a dual non-inverting bus transceiver designed with precision and reliability in mind. This component is an integral part of digital communication systems, providing seamless data transfer between two buses with matching impedance. The SN7524DPWR is a crucial building block in modern electronics due to its versatility and performance in various applications.

Key Features

  • High-Speed Data Transfer: The SN7524DPWR is capable of facilitating high-speed data transfer, ensuring that digital systems can communicate efficiently and without delay.
  • Low Power Consumption: Designed to be energy-efficient, this transceiver operates with minimal power dissipation, making it ideal for battery-powered devices or energy-sensitive applications.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the transceiver against the common issue of static electricity damage.
  • Broad Operating Temperature Range: It functions reliably across a wide temperature range, making it suitable for industrial and automotive environments that demand high levels of thermal stability.
  • Flexible Voltage Compatibility: The SN7524DPWR is designed to be compatible with a range of supply voltages, providing designers with the flexibility to integrate it into various system voltage levels.

Applications

The versatility of the SN7524DPWR allows it to be used in a multitude of applications, including:

  • Data communication systems
  • Networking equipment
  • Signal bridging between different voltage domains
  • Industrial control systems
  • Automotive electronics

Product Specifications

The SN7524DPWR is packaged in a TSSOP-20 (Thin Shrink Small Outline Package), providing a compact footprint suitable for space-constrained applications. It features dual bidirectional data paths, each with its own direction control, enabling full duplex communication. The transceiver operates with a supply voltage range typically between 4.5V to 5.5V, making it compatible with standard logic levels.

With its combination of speed, efficiency, and robustness, the Texas Instruments SN7524DPWR is an excellent choice for designers looking to enhance the data transfer capabilities of their digital systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess