Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1,210 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934657-SN75189NS
Ultra Librarian 3D Model Ultra Librarian SN75189NS CAD Model

Description

The SN75189NS is a quadruple line receiver designed by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the 75189 series and is specifically engineered to meet the standards for electrical characteristics of dual-rate data communication systems. The device is housed in a robust 14-pin package and is commonly used in telecommunication interfaces due to its exceptional performance in these applications.

Key Features

  • Compatibility: The SN75189NS is compatible with industry-standard SN75188 and is designed to be interchangeable with many other line receivers to provide greater flexibility in system design.
  • Quadruple Line Receivers: Equipped with four independent line receivers, each with its own input and output, this device allows for simultaneous reception of multiple signals, increasing system throughput and efficiency.
  • Wide Range of Power Supply: It operates over a wide range of power supplies, from 4.75V to 5.25V, which makes it versatile for various power environments.
  • Dual Data-Rate Operation: The SN75189NS supports dual data-rate operation, which means it can handle both slow and fast data rates, making it suitable for a variety of communication protocols.
  • High Input Impedance: The high input impedance ensures that the line receiver does not load down the communication line, preserving signal integrity over long distances.
  • Output Short-Circuit Protection: The outputs are equipped with short-circuit protection, which safeguards the device and the rest of the circuitry from potential damage due to output line faults.

Applications

The SN75189NS is widely used in serial data communication systems, such as EIA standards RS-232 and RS-423, due to its reliable performance in these applications. Its robust design makes it suitable for telecommunications, industrial control systems, and networking equipment where multiple line receivers are necessary for system functionality.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75189NS is no exception. Each device is manufactured with precision and undergoes rigorous testing to ensure it meets TI's high standards for performance and durability. This makes the SN75189NS a trusted choice for designers and engineers looking for a reliable line receiver solution.

You May Also Be Interested in

National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7853 $51.0445
160+ $0.6444 $103.1040
245+ $0.6242 $152.9290
335+ $0.6041 $202.3735
430+ $0.5840 $251.1200
575+ $0.5236 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,523 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention