EN
  • EN
  • DE

SN75189AN/MC1489AN

Part No SN75189AN/MC1489AN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Integrated Circuit Interface 75189/SN75189AN/MC1489AN TEXAS INSTRUMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095242-SN75189AN/MC1489AN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75189AN/MC1489AN CAD Model

Description

The SN75189AN/MC1489AN is a classic line receiver product from Texas Instruments, a company known for its innovation in semiconductor design and manufacturing. This integrated circuit is part of a family of quadruple line receivers designed to satisfy the requirements of the standard digital interface circuits that are prevalent in communication and data processing systems.

Key Features

  • Quadruple Line Receivers: The device features four independent line receivers, each capable of receiving signals in a wide range of communication systems.
  • Compatibility: It is designed to be compatible with the industry-standard SN75188 and is a functional equivalent to the MC1489.
  • Meets EIA Standards: The SN75189AN/MC1489AN meets the specifications for EIA Standards RS-232C and RS-423.
  • Supply Voltage Range: It operates over a wide range of supply voltages, from 4.5V to 5.5V, making it versatile for various applications.
  • Input Hysteresis: Built-in hysteresis at the input enhances the noise immunity and allows for a clean signal reception.
  • Dual-In-Line Package: The device is available in a standard 14-pin dual-in-line package, which makes it easy to integrate into a variety of circuit boards.

Applications

The SN75189AN/MC1489AN is suitable for a variety of applications, including:

  • Telecommunications interfaces
  • Data transmission systems
  • Serial communication links
  • Terminal servers
  • Modem interfaces

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN75189AN/MC1489AN is no exception, offering reliable performance in a wide range of environmental conditions. It is designed to meet or exceed the stringent requirements of the industry, ensuring consistent operation and longevity for critical communication systems.

Technical Support and Documentation

Comprehensive technical support and detailed documentation are available for the SN75189AN/MC1489AN on the Texas Instruments website. Designers can access datasheets, application notes, and reference designs to facilitate the integration of this line receiver into their projects.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess