Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Product Status Obsolete
Type Buffer, ReDriver
Applications RS422, RS485
Number of Channels 1
Delay Time 19ns
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 57mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Base Product Number SN751
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260952-SN75178BPSR
Ultra Librarian 3D Model Ultra Librarian SN75178BPSR CAD Model

Description

The SN75178BPSR is a differential bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 75178 device family and is specifically tailored for bidirectional communication on multipoint bus-transmission lines. It is compliant with the RS-485 and RS-422 standards for serial communication, ensuring compatibility with a wide range of industrial applications.

Key Features

  • Interface Type: The device supports RS-485 and RS-422 standards, making it versatile for various serial communication needs.
  • Supply Voltage: It operates over a supply voltage range of 4.75V to 5.25V, suitable for many electronic systems.
  • Driver Output Capability: The SN75178BPSR can deliver driver output current up to ±60 mA, ensuring robust signal transmission.
  • Data Rate: It is capable of supporting data rates up to 10 Mbps, making it suitable for high-speed data transmission.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from overheating.
  • Package Type: It comes in a compact SOP (Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The SN75178BPSR is designed to be used in a variety of applications that require reliable data transfer over long distances and in noisy environments. Common use cases include:

  • Industrial control systems
  • Networking equipment
  • Building automation
  • Security systems
  • Data acquisition systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN75178BPSR is no exception. It is built to meet the stringent requirements of industrial applications and is backed by TI's rigorous testing and quality control processes. Users can trust this transceiver to perform consistently in challenging conditions.

Ordering Information

The SN75178BPSR is available in tape and reel packaging, making it suitable for automated assembly processes. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
4-LANE DISPLAY PORT LIN REDRIVER
Lowest to $8.9219
ECAD model for PTN3816EWY
Texas Instruments
PCIE 4.016-GBPS8-LANE (16-CHANNE / Retimer Channel 16Gbps 332-FCBGA (8.5x13.4)
Lowest to $61.0425
ECAD model for DS160PT801ACBR
NXP / Nexperia
IC USB-C 3.2 / DP1.4 REDRIVER
Need more? Email Us
ECAD model for PTN38003AEWY
NXP / Nexperia
Level translating I2C-bus repeater
Lowest to $2.9324
ECAD model for PCA9517ATP
Renesas Electronics America
IC ACCELERATOR I2C HOTSWAP 8TDFN / Buffer, Accelerator 2 Channel 8-TDFN (3x3)
Need more? Email Us
ECAD model for ISL33002IRT2Z
NXP / Nexperia
I2C Buffer 3.3V/5V 8-Pin TSSOP / Level shifting hot swappable I2C-bus and SMBus bus buffer
Lowest to $2.6413
ECAD model for PCA9512ADP
Diodes Incorporated
IC REDRIVER PCIE 4CH 72TQFN
Lowest to $25.5465
ECAD model for PI2EQX8864AZLE
Texas Instruments
DS92001 3.3V B/LVDS-BLVDS Buffer
Lowest to $3.6127
ECAD model for DS92001TMA
NXP / Nexperia
I2C Repeater 3.3V 8-Pin TSSOP / I2C-bus repeater
Lowest to $0.2413
ECAD model for PCA9515DP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention