EN
  • EN
  • DE

SN75175D

Part No SN75175D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 0/4 Receiver - RS422, RS423, RS485 16-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 75175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-6856-5-ND, SN75175DE4-ND, -296-6856-5, SN75175DG4-ND, 296-6856-5, SN75175DG4, -SN75175DE4-NDR, -SN75175DG4-NDR, -SN75175D-NDR, -SN75175DG4, SN75175DE4, -SN75175DE4
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896820-SN75175D
Ultra Librarian 3D Model Ultra Librarian SN75175D CAD Model

Description

Product Overview: SN75175D Quadruple Differential Line Receiver

The SN75175D is a high-performance quadruple differential line receiver designed to meet the stringent requirements of balanced and unbalanced digital data transmission. Manufactured by Texas Instruments, a leader in semiconductor solutions, the SN75175D offers exceptional signal integrity and reliability for industrial, communication, and computing applications.

Key Features:

  • Compatibility: The device is compatible with ANSI Standards EIA/TIA-422-B and RS-485 and ITU Recommendations V.11 and X.27.
  • Line Receiver Channels: It features four independent differential line receivers, each capable of receiving signals over long distances and through electrically noisy environments.
  • High Input Impedance: The SN75175D's high input impedance minimizes loading on the bus line, ensuring that signals are maintained with clarity and integrity.
  • 3-State Outputs: The inclusion of 3-state outputs allows for direct connection to a bus-organized system, providing flexibility in multipoint applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 4.75V to 5.25V, accommodating various system requirements.
  • Operational Temperature Range: The device is designed to operate reliably in a broad temperature range from 0°C to 70°C.

Applications:

The SN75175D's robust design makes it suitable for a variety of applications, such as:

  • Telecommunications Interfaces
  • Professional Audio Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Network Equipment

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN75175D is no exception, undergoing rigorous testing to ensure it meets the highest standards of performance and reliability. With its advanced technology and Texas Instruments' dedication to excellence, the SN75175D is an ideal choice for designers seeking a dependable differential line receiver.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7638 $52.5122
39+ $2.5888 $100.9632
60+ $2.5014 $150.0840
86+ $2.3265 $200.0790
112+ $2.2390 $250.7680
140+ $2.1515 $301.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess