EN
  • EN
  • DE

SN74V245-15PAG

Part No SN74V245-15PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 4096X18 64-TQFP / Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Memory Size 72K (4K x 18)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 74V245
Other Names -296-9907,-296-9907,2156-SN74V245-15PAG,296-9907R,-SN74V245-15PAGR,296-9907,TEXTISSN74V245-15PAG
Standard Package 160
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258829-SN74V245-15PAG
Ultra Librarian 3D Model Ultra Librarian SN74V245-15PAG CAD Model

Description

SN74V245-15PAG: A Robust Octal Bus Transceiver from Texas Instruments

The SN74V245-15PAG is a high-performance octal bus transceiver designed by Texas Instruments to provide bidirectional communication between data buses. This integrated circuit is a part of the 74 family, known for its reliability and versatility in a wide range of digital applications. The device features eight non-inverting bus transceivers with 3-state outputs and is optimized for 2.7 V to 3.6 V VCC operation.

The SN74V245-15PAG transceiver is housed in a 24-pin TSSOP (Thin Shrink Small Outline Package) making it suitable for space-constrained applications. Its pinout is arranged for convenient PCB layout, with each bus transceiver pair sharing a common direction control (DIR) and output enable (OE) pin. This layout simplifies the design and reduces the need for additional components, making it an efficient choice for designers.

One of the key features of this device is its high drive capability, which allows for improved signal integrity on loaded buses. The SN74V245-15PAG can drive up to 15pF with full-rated performance, ensuring that signals are transmitted with minimal distortion even in demanding situations. Additionally, the bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, which can save board space and reduce costs.

The transceiver operates within a wide temperature range of -40°C to 85°C, offering reliable performance in various environments. Furthermore, the SN74V245-15PAG is designed with a low-power consumption philosophy, making it an energy-efficient choice for modern electronic systems that require careful power management.

For applications that demand robust data transmission and reception, the SN74V245-15PAG provides a solution that is both practical and high-performing. Its industry-standard footprint allows for easy integration into existing designs, and its advanced features ensure that it can handle the rigors of modern digital communication with ease.

Whether you're designing data communication systems, memory interface circuits, or need a reliable transceiver for your microcontroller-based projects, the SN74V245-15PAG from Texas Instruments offers a compelling mix of performance, power efficiency, and design flexibility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4939 $56.9878
5+ $23.3797 $116.8985
7+ $22.6490 $158.5430
10+ $21.9184 $219.1840
12+ $21.1878 $254.2536
16+ $18.9960 $303.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess