Texas Instruments SN74V08APWR
The SN74V08APWR is a high-quality, advanced technology product from the renowned technology manufacturer, Texas Instruments. This product is a Quadruple 2-Input Positive-AND Gate, which is a part of the SN74V08A series. It is designed with the latest technology to ensure optimum performance and reliability.
This device performs the Boolean function Y = A • B or Y = A + B in positive logic. It comes in a TSSOP (PW) package and is available in a Reel of 2000. The SN74V08APWR is designed to operate over the extended industrial temperature range of -40°C to 85°C.
One of the key features of the SN74V08APWR is its ability to operate from a wide supply voltage range of 2 V to 5.5 V. This makes it extremely versatile and suitable for a variety of applications. The device also has a low input current of 1 µA max, which contributes to its energy efficiency. Additionally, it has a maximum propagation delay time of 10.8 ns at 5 V, ensuring fast and efficient operation.
The SN74V08APWR is RoHS compliant and lead-free, making it an environmentally friendly choice. It is also designed for durability and long-lasting performance, ensuring that it can withstand the demands of rigorous use.
In summary, the SN74V08APWR from Texas Instruments is a high-performance, energy-efficient, and reliable device that delivers superior performance. Whether you're designing a complex electronic system or simply need a reliable component for your project, the SN74V08APWR is an excellent choice.