EN
  • EN
  • DE

SN74TVC3010DGVR

Part No SN74TVC3010DGVR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC PROG VOLT CLAMP 24TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Voltage Clamp
Number of Bits 10
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TVSOP
Win Source Part Number 030443-SN74TVC3010DGVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74TVC3010DGVR CAD Model

Description

Product Description: Texas Instruments SN74TVC3010DGVR

The SN74TVC3010DGVR is a high-performance product from the globally recognized semiconductor manufacturer, Texas Instruments. This product is a 10-Bit FET Bus Switch with Level Shifting capabilities, which is designed to deliver high-speed signal switching with minimal signal delay. It operates in a wide voltage range, making it versatile for various applications.

One of the defining features of this product is its low ON-state resistance, which allows signals to pass through the switch with minimal distortion. The switch also features bidirectional data flow with near-zero propagation delay, thanks to its low-capacitance bus switch technology.

The SN74TVC3010DGVR also includes a level-shifting feature, allowing it to interface between different voltage nodes. This feature makes it ideal for applications where signals need to be transferred between different voltage domains. The level-shifting capability is particularly useful in systems where low voltage logic needs to interface with higher voltage systems.

This product is available in a small-outline VSSOP (DGVR) package, which is ideal for space-constrained applications. The package is lead-free and green (RoHS compliant), making it a sustainable choice for environmentally conscious designs.

The SN74TVC3010DGVR is designed for high-speed data transmission applications. It is commonly used in networking and telecommunications equipment, servers, data centers, and high-performance computing systems. Its high-speed performance and level-shifting capabilities also make it suitable for use in mixed-voltage systems, digital TVs, and other consumer electronics.

In summary, the SN74TVC3010DGVR from Texas Instruments is a high-performance, versatile, and environmentally friendly product that is designed to meet the needs of a wide range of high-speed data transmission applications.

You May Also Be Interested in

Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
EQUALIZER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6901 $50.7030
75+ $1.3868 $104.0100
115+ $1.3435 $154.5025
155+ $1.3001 $201.5155
200+ $1.2568 $251.3600
270+ $1.1268 $304.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess