EN
  • EN
  • DE

SN74TVC16222ADGVR

Part No SN74TVC16222ADGVR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC PROG VOLT CLAMP 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Voltage Clamp
Number of Bits 22
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TVSOP
Win Source Part Number 082417-SN74TVC16222ADGVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74TVC16222ADGVR CAD Model

Description

Product Description: SN74TVC16222ADGVR from Texas Instruments

The SN74TVC16222ADGVR is a high-performance, 3.3-V ABT 24-Bit Buffer/Driver from Texas Instruments. This advanced device is designed with a 3-state output, which is ideal for driving bus lines or buffer memory address registers. It is equipped with a set of features that make it a standout in the market.

One of the key features of the SN74TVC16222ADGVR is its low static-power consumption. It is designed to work efficiently, minimizing energy usage and making it an ideal choice for energy-conscious projects. The device also offers a wide operating temperature range of -40°C to 85°C, making it suitable for a variety of environments.

Another important feature of this device is its high drive strength. This makes it capable of driving heavier loads than most other devices in its class. It is also equipped with a latch-up performance that exceeds 250 mA per JESD 17, which is a testament to its robust performance.

The SN74TVC16222ADGVR is small and lightweight, making it easy to incorporate into various projects. Despite its compact size, it does not compromise on functionality or performance. It is also RoHS compliant, meaning it meets the standards set for the restriction of hazardous substances.

Furthermore, the device supports both 3.3-V and 2.5-V VCC operation, which is a significant advantage for users. It also has Ioff circuitry, which disables the outputs, preventing damaging current backflow through the device when it is powered down.

In conclusion, the SN74TVC16222ADGVR from Texas Instruments is a high-quality, reliable, and efficient device. Whether you're working on a high-demand commercial project or a personal DIY project, this buffer/driver is designed to deliver optimal performance.

You May Also Be Interested in

Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4464 $50.6240
85+ $1.1868 $100.8780
135+ $1.1498 $155.2230
180+ $1.1127 $200.2860
235+ $1.0756 $252.7660
315+ $0.9643 $303.7545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess