EN
  • EN
  • DE

SN74TVC16222ADGGRG4

Part No SN74TVC16222ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Logic - Specialty Logic
Win Source Part Number 191740-SN74TVC16222ADGGRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74TVC16222ADGGRG4 CAD Model

Description

Product Description: SN74TVC16222ADGGRG4 from Texas Instruments

The SN74TVC16222ADGGRG4 is a high-performance, 32-bit, non-inverting bus transceiver with 3-state outputs, designed by the globally renowned electronics manufacturer, Texas Instruments. This advanced component is part of the 74TVC series and is designed to be used in 3.3-V systems. It is optimized for low-power, high-speed applications and is compatible with the LVTTL and LVCMOS levels.

The SN74TVC16222ADGGRG4 is built with Texas Instruments' cutting-edge biCMOS technology, which combines the speed of bipolar with the low power of CMOS to deliver an exceptional performance. The device operates at a voltage range of 2.3V to 3.6V, making it highly versatile and adaptable to a variety of electronic systems.

One of the key features of this device is its 3-state outputs, which are designed to handle bus line loads. The outputs are in high impedance, either when the device is disabled or when VCC = 0. This ensures that the device is not driving the bus lines when they are not enabled, thereby preventing data corruption and improving overall system reliability.

The SN74TVC16222ADGGRG4 also features an Ioff circuitry that disables the outputs, preventing any damaging current backflow through the device when it is powered down. This feature helps protect the device and increases its lifespan, making it a reliable and durable choice for your electronic systems.

In terms of packaging, the SN74TVC16222ADGGRG4 comes in a TSSOP (DGGR) 56 package, which is compact and lightweight, making it easy to integrate into your electronic systems. The device is also RoHS compliant, ensuring it meets the highest environmental standards for electronic components.

In conclusion, the SN74TVC16222ADGGRG4 from Texas Instruments is a high-quality, high-performance bus transceiver that offers a range of features designed to enhance your electronic systems. Whether you're looking for speed, low power consumption, or reliability, this device has it all.

You May Also Be Interested in

Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3206 $52.8240
95+ $1.0836 $102.9420
145+ $1.0498 $152.2210
200+ $1.0159 $203.1800
255+ $0.9820 $250.4100
345+ $0.8804 $303.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess