Product Description: SN74SSTUBF32869ABKG8 from Texas Instruments
The SN74SSTUBF32869ABKG8 is an exceptional product from Texas Instruments, a world-renowned manufacturer of semiconductors. This product is a high-performance, 25-bit to 25-bit registered buffer designed for 1.5-V to 3.6-V VCC operation.
The device operates in two modes, namely the transparent mode and the clock mode. In the transparent mode, data from the A ports is transferred to the B ports when the clock-enable (CLKENAB or CLKENBA) inputs are high. In the clock mode, data present on the A ports is transferred to the B ports on the falling edge of the clock (CLKAB or CLKBA) input, provided CLKENAB or CLKENBA is low.
With its advanced BiCMOS technology, the SN74SSTUBF32869ABKG8 provides a high-speed, low-power consumption solution that is ideal for a wide range of applications. It is equipped with a robust latch-up performance exceeding 100 mA per JESD 78, Class II, and ESD protection exceeding JESD 22.
This product is available in a 96-ball GZB package and is specified for operation from -40°C to 85°C. The SN74SSTUBF32869ABKG8 is designed with the highest standards of quality and performance in mind, making it a reliable choice for your semiconductor needs.
Key Features:
- 1.5-V to 3.6-V VCC Operation
- High-Speed, Low-Power Consumption
- Robust Latch-Up Performance
- ESD Protection Exceeding JESD 22
- Available in a 96-Ball GZB Package
- Operational Temperature Range: -40°C to 85°C
The SN74SSTUBF32869ABKG8 is not only a testament to the innovative engineering and high-quality manufacturing of Texas Instruments, but it is also a versatile solution that delivers exceptional performance and durability.