EN
  • EN
  • DE

SN74SSTU32866ZRER

Part No SN74SSTU32866ZRER
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Logic - Specialty Logic
Win Source Part Number 191735-SN74SSTU32866ZRER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74SSTU32866ZRER CAD Model

Description

Product Description: SN74SSTU32866ZRER from Texas Instruments

The SN74SSTU32866ZRER is a high-speed, low-power 25-bit 1:1 or 14-bit 1:2 configurable registered buffer designed by Texas Instruments. This device is optimized for high-speed, high-performance applications and is primarily used in networking and telecommunication systems.

The SN74SSTU32866ZRER operates on a differential clock (CLK and CLK) and incorporates a fully differential data path which makes the device ideal for clock distribution. The device supports low-voltage differential signaling (LVDS), a technology that offers high speed for low power consumption, and is compatible with a 1.8-V VCC supply voltage.

The device also features multiple power-saving modes, including a power-down mode when device operation is not required. This makes it an energy-efficient choice for many systems. It also includes an Output Control (OC) pin, which forces the true outputs into a high-impedance state and the complement outputs into a LOW state, regardless of the input conditions.

The SN74SSTU32866ZRER is equipped with a parity check feature on the input and output data. When the parity error flag (ERR) is set, it indicates an error in the parity of the data at the inputs during a read operation or at the outputs during a write operation.

The device comes in a ZVQFN (RER) package and is characterized for operation over the commercial temperature range of 0°C to 70°C. Texas Instruments ensures that all their products, including the SN74SSTU32866ZRER, meet the necessary safety, reliability, and quality standards.

In summary, the SN74SSTU32866ZRER from Texas Instruments is a versatile, high-speed, low-power registered buffer that is perfect for networking and telecommunication systems, or any application that requires high-speed data transfer and low power consumption.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess