The SN74S38D from Texas Instruments is a high-performance, quad 2-input NAND buffer designed to provide open-collector outputs and optimized for higher speed operations. This integrated circuit is part of the 74S series and comes in a compact SOIC-14 package, making it a suitable choice for space-constrained applications.
Key Features
- Logic Type: Quad 2-Input NAND Buffer
- Output Type: Open Collector
- Supply Voltage Range: 4.75 V to 5.25 V
- Operating Temperature Range: 0°C to 70°C
- Package / Case: SOIC-14
- High-Speed Performance: Ensures fast response times suitable for a variety of digital applications.
- Direct Interface: Can be directly interfaced with TTL logic levels.
Applications
The SN74S38D is versatile and can be used in numerous applications. It is particularly suitable for driving high-capacitance loads or low-impedance loads such as LEDs, relays, and transistors. Other common applications include:
- Industrial controls
- Logic buffers
- Line drivers
- Memory address drivers
- Bus-oriented systems
Quality and Reliability
As with all Texas Instruments products, the SN74S38D is manufactured to high standards of quality and reliability. It is designed for stable operation over its entire supply voltage range and is characterized for operation from 0°C to 70°C, making it reliable in a wide range of environments and applications.
Ordering Information
When ordering the SN74S38D, it is essential to refer to the most current product data sheets and application notes to ensure proper usage. Texas Instruments provides thorough documentation and support to facilitate the integration of the SN74S38D into your design.