Product Overview: SN74S374NB from Texas Instruments
The SN74S374NB is a high-quality, reliable product from Texas Instruments, a leading brand in the semiconductor industry. This product is a part of the SN74 series, which is known for its advanced technology and superior performance.
SN74S374NB is an octal D-type flip-flop device featuring 3-state outputs designed specifically for driving highly capacitive or relatively low-impedance loads. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. The high-impedance state and increased high-logic-level drive provide the capability to drive bus lines without interface or pullup components.
This device comes in a 20-pin package and is designed to operate over the commercial temperature range of 0°C to 70°C. It is characterized for operation from 0°C to 70°C.
Key Features
- 3-State Outputs Drive Bus Lines or Buffer Memory Address Registers
- Outputs Can Drive Up To 15 LSTTL Loads
- Typical tpd = 19 ns
- ±6-mA Output Drive at 5 V
- Low Power Consumption, 80-μA Max ICC
Applications
- Buffer Registers
- I/O Ports
- Bidirectional Bus Drivers
- Working Registers
The SN74S374NB is a testament to Texas Instruments' commitment to providing high-performance, durable, and reliable products. Whether you're working on a small project or a large-scale industrial application, the SN74S374NB is a great choice for all your needs.