EN
  • EN
  • DE

SN74S258N

Part No SN74S258N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX, S SERIES, 2 LINE INPUT TTL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74S258
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335294-SN74S258N
Ultra Librarian 3D Model Ultra Librarian SN74S258N CAD Model

Description

Product Description: Texas Instruments SN74S258N

The SN74S258N is a high-performance, versatile integrated circuit produced by the globally recognized manufacturer, Texas Instruments. This product is part of the SN74S series, known for its exceptional quality and reliability. It is designed to deliver superior performance in a wide range of applications.

This device features four independent 2-input multiplexers, each with three-state outputs. It can select four bits of data from two sources using common select inputs. The binary code placed on the select inputs determines the selected source. The data on selected inputs is then presented at the outputs in inverted form. The three-state outputs can directly drive a bus in the high-impedance state.

The SN74S258N is characterized for operation over the full military temperature range of -55°C to 125°C. It comes in a standard 16-pin plastic DIP (Dual In-line Package) which makes it easy to handle and integrate into various electronic systems. This device is RoHS compliant and adheres to the highest environmental and safety standards.

Applications for the SN74S258N are vast and varied. It is commonly used in digital systems such as computers and calculators, communication devices, control systems, and many other digital logic applications. It's also suitable for use in pattern generation and logical decision making operations.

With Texas Instruments' commitment to quality and innovation, you can trust the SN74S258N to deliver exceptional performance and longevity. It is built to provide reliable, efficient operation, making it a valuable addition to your electronic component collection.

Whether you are a professional engineer, a hobbyist, or a student, the SN74S258N is a reliable and versatile component that can help you accomplish your digital logic tasks efficiently and effectively.

Key Features:

  • Four independent 2-input multiplexers
  • Three-state outputs
  • Operational temperature range of -55°C to 125°C
  • 16-pin plastic DIP
  • RoHS compliant

Applications:

  • Digital systems
  • Communication devices
  • Control systems
  • Pattern generation
  • Logical decision making

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess