EN
  • EN
  • DE

SN74S153J

Part No SN74S153J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 4-LINE TO 1-LINE DATA SELECTORS MULTIP LEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256057-SN74S153J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74S153J CAD Model

Description

Product Overview: SN74S153J Dual 4-Line to 1-Line Data Selectors/Multiplexers

The SN74S153J from Texas Instruments is a versatile integrated circuit that serves as a dual 4-line to 1-line data selector/multiplexer. This high-performance device is designed to provide efficient data selection to various digital applications. It is particularly suitable for implementing logic functions, as it can multiplex up to eight binary inputs into a single output line, effectively reducing the number of logic gates required in a circuit.

The SN74S153J features two individual 4-line selectors each with their own output. The selection of the data input is controlled by two select inputs (A and B) for each section. Additionally, each multiplexer has its own enable input which, when at a low level, forces the corresponding output to a low level as well. The enable feature allows for the expansion of data lines or the implementation of a simple strobing function.

Constructed with Schottky TTL technology, the SN74S153J offers high-speed operation, which is crucial for systems requiring rapid data processing and throughput. Its typical power dissipation is 45 mW, and it has a maximum power dissipation of 200 mW, making it an energy-efficient choice for power-sensitive designs.

Encased in a durable 16-pin ceramic dual-in-line package (CERDIP), the SN74S153J is designed for reliable operation over a wide temperature range of -55°C to 125°C. This wide temperature range ensures that it can perform reliably in both commercial and industrial environments where temperature extremes may be encountered.

For design flexibility, the SN74S153J can be used in a wide array of applications, including data routing, signal gating, and the simplification of multiple-input logic systems. It is commonly implemented in digital computers, data communications equipment, and control systems where efficient data management is critical.

Overall, the SN74S153J from Texas Instruments is a high-quality, reliable component that provides a compact and efficient solution for digital data selection and multiplexing needs. Its fast switching speeds, low power consumption, and robust package make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess