EN
  • EN
  • DE

SN74S132N

Part No SN74S132N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND SCHMITT TRIGGERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74S
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 1.1V
Logic Level - High 1.9V
Max Propagation Delay @ V, Max CL 13ns @ 5V, 15pF
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1256052-SN74S132N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Family Name SN74S132
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74S132N CAD Model

Description

The SN74S132N is a high-performance, quad 2-input NAND Schmitt Trigger designed by Texas Instruments. This integrated circuit is part of the 74S series and is fabricated using advanced Schottky TTL technology to ensure fast switching speeds and high reliability. The SN74S132N features four independent NAND gates with Schmitt-trigger action on each input, which allows the circuit to transform slowly changing input signals into sharply defined jitter-free output signals.

Key Features:

  • Logic Type: Quad 2-Input NAND Schmitt Trigger
  • Package: 14-pin PDIP (Plastic Dual-In-Line Package)
  • Operating Voltage: 4.75V to 5.25V
  • Switching Characteristics: Fast propagation delay time
  • Temperature Range: 0°C to 70°C
  • Hysteresis: Schmitt-trigger inputs provide noise immunity and eliminate the need for additional filtering

Applications:

The SN74S132N is suitable for a wide range of applications, particularly where input signals are slow or noisy. These include:

  • Wave shaping and noise suppression
  • Signal processing
  • Square wave generation
  • Logic level conversion
  • Glitch-free switching

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74S132N is no exception. This device is thoroughly tested across its operational temperature range to ensure performance specifications are met. For designers and engineers looking for a dependable solution to interface with slow or noisy signals, the SN74S132N offers a proven, cost-effective option.

Additional Information:

Detailed specifications, application notes, and data sheets for the SN74S132N are available on the Texas Instruments website. Customers can also find support for design and troubleshooting, ensuring successful integration of the device into their projects.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8896 $55.1168
18+ $5.6531 $101.7558
28+ $5.4764 $153.3392
38+ $5.2997 $201.3886
49+ $5.1231 $251.0319
66+ $4.5931 $303.1446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess