EN
  • EN
  • DE

SN74S1053DBR

Part No SN74S1053DBR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 16BIT BUS TERM ARRAY 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Schottky Barrier Diode Bus-Termination Array
Number of Bits 16
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 007373-SN74S1053DBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74S1053DBR CAD Model

Description

The SN74S1053DBR is a top-tier product from the globally renowned Texas Instruments. This device is a 16-bit Schottky Barrier Diode (SBD) that is designed to provide high-performance capability for a wide range of applications. It is an integral part of the SN74S series that is highly regarded for its excellent performance and reliability.

This product is characterized by its 16:1 multiplexer/demultiplexer functionality. This feature enables the device to efficiently manage multiple data sources, making it an ideal choice for applications that require high-speed data processing and management.

One of the standout features of the SN74S1053DBR is its high-speed performance. It operates with a maximum propagation delay time of 15ns, ensuring rapid data processing. This makes it a suitable choice for applications that require high-speed operations, such as data centers, networking equipment, and high-performance computing systems.

In addition, the SN74S1053DBR also features a wide operating temperature range, from -40°C to 85°C. This wide operating temperature range ensures that the device can perform optimally under varying environmental conditions, making it a versatile choice for different applications.

The SN74S1053DBR is also designed for easy integration into different systems. It comes in a SSOP (DB) package, which is known for its compact size and high density. This makes it an ideal choice for applications that require space-efficient solutions.

Furthermore, the SN74S1053DBR is RoHS compliant and lead-free, ensuring that it meets the highest standards of environmental safety. This makes it a sustainable choice that aligns with the environmental conservation efforts of today's industries.

In conclusion, the SN74S1053DBR from Texas Instruments is a high-performance device that offers a range of features designed to meet the needs of a variety of applications. Its high-speed performance, wide operating temperature range, and easy integration make it a versatile and reliable choice for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4364 $54.3640
23+ $4.4607 $102.5961
35+ $4.3213 $151.2455
48+ $4.1819 $200.7312
62+ $4.0425 $250.6350
83+ $3.6243 $300.8169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,898 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess