EN
  • EN
  • DE

SN74S09D

Part No SN74S09D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND OPEN 4CH 2-IN 14SOIC / AND Gate IC 4 Channel Open Collector 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74S0
Other Names 2156-SN74S09D-TI,TEXTISSN74S09D
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257538-SN74S09D
Ultra Librarian 3D Model Ultra Librarian SN74S09D CAD Model

Description

The SN74S09D is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and durability. This particular chip is a part of the 74S series logic family and features four independent 2-input AND gates. The device is designed to operate with a 5V power supply, making it compatible with TTL (Transistor-Transistor Logic) levels.

Key Features:

  • Logic Type: The SN74S09D is a quadruple 2-input positive AND gate, providing reliable logic operations for a multitude of digital applications.
  • Package: Housed in a SOIC-14 (Small Outline Integrated Circuit) package, this device is ideal for space-constrained applications while still offering ease of integration into various circuit designs.
  • Operating Voltage: This component operates at a nominal voltage of 5V, which is standard for TTL logic devices, ensuring compatibility with a wide range of digital systems.
  • Output Current: It is capable of driving a significant amount of current, with a typical output current of 1 mA at the high level and 20 mA at the low level.
  • Speed: The SN74S09D boasts a fast propagation delay, which is crucial for high-speed digital circuits requiring rapid response times.

Applications:

The versatility of the SN74S09D allows it to be used in various applications, including:

  • Industrial control systems
  • Logic signal gating
  • Binary arithmetic operations
  • Input signal buffering
  • Complex logic circuit implementation

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74S09D is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Texas Instruments products. The SN74S09D is designed for long-term reliability, making it a preferred choice for engineers and professionals in the electronics industry.

Whether you're designing a new digital system or upgrading an existing one, the SN74S09D from Texas Instruments provides the performance and reliability needed for your AND logic applications.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess