EN
  • EN
  • DE

SN74S00PSR

Part No SN74S00PSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1100867-SN74S00PSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74S00PSR CAD Model

Description

Product Overview: SN74S00PSR by Texas Instruments

The SN74S00PSR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of electronic applications. This particular component belongs to the 74S series, which is a family of logic gates known for their fast switching speeds and TTL (Transistor-Transistor Logic) compatibility.

Key Features

  • Logic Type: The SN74S00PSR is a quadruple 2-input positive-NAND gate. This means it contains four independent gates each with two inputs, and the output is the inverse (NOT) of the logical AND of its inputs.
  • Package: It comes in a compact SOP (Small Outline Package) with a Reel packing, making it suitable for automated surface-mount assembly processes.
  • Operating Voltage Range: This device operates over a wide range of voltages from 2V to 5.5V, allowing for use in various logic-level environments.
  • Switching Characteristics: With fast switching speeds, the SN74S00PSR is designed for applications requiring quick response times.
  • Operating Temperature: It is designed to operate over an industrial temperature range, ensuring reliability in various environmental conditions.

Applications

The SN74S00PSR is used in a multitude of applications ranging from simple logic control, to complex computing systems. Some common applications include:

  • Computing: As a fundamental logic gate, it can be used in the construction of arithmetic logic units, processors, and other computational hardware.
  • Control Systems: Its fast switching capability makes it ideal for control logic in automation and robotics.
  • Signal Processing: The SN74S00PSR can be used in digital signal processing circuits for various filtering and data manipulation tasks.
  • DIY Projects and Educational Kits: Due to its ease of use and compatibility with breadboards, it is often used in educational settings and hobbyist projects.

Quality and Support

Texas Instruments is a leader in the semiconductor industry, providing high-quality products with comprehensive technical support. The SN74S00PSR is backed by Texas Instruments' commitment to quality, ensuring that each chip meets rigorous standards for performance and reliability. Designers can also access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of the SN74S00PSR into their projects.

Whether for professional electronics design or educational purposes, the SN74S00PSR from Texas Instruments is a trusted choice for implementing logic operations in a compact and efficient manner.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess