The SN74LXT244PW is an exemplary product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors. This product is a high-performance, octal buffer and line driver specifically designed to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
Designed with an 8-bit wide buffer and line driver with 3-state outputs, the SN74LXT244PW is capable of driving bus lines or buffer memory address registers. The 3-state control gate is a 2-input AND gate with active-low inputs so that if one or both of these inputs are high, all eight outputs are in the high-impedance state.
One of the key features of the SN74LXT244PW is its ability to operate at a wide voltage range of 4.5V to 5.5V. This makes it highly versatile and suitable for a variety of applications. Furthermore, it is characterized for operation from -40°C to 85°C, making it a reliable choice for use in harsh environments. It is available in a 20-Pin TSSOP package, which is compact and easy to integrate into various systems.
The SN74LXT244PW also boasts a typical tpd of 3.3 ns, a low ICC of 20 µA, and IOFF circuitry that disables the outputs, preventing any damaging current backflow through the device when it is powered down. This ensures the durability and longevity of the product, providing users with a reliable and efficient solution for their needs.
In conclusion, the SN74LXT244PW from Texas Instruments is a robust, high-performance octal buffer and line driver that offers superior performance and density. Its wide operating voltage range, high-temperature operation capability, and protective features make it a standout choice for a variety of applications.