Product Overview: SN74LVVC1G14DCKR
The SN74LVVC1G14DCKR is a single Schmitt-trigger inverter designed by Texas Instruments, renowned for its high-quality electronic components. This device is part of the LVVC family, which is characterized by low-voltage operation and compatibility with various logic levels. The SN74LVVC1G14DCKR is ideal for a wide range of applications, including signal conditioning, data processing, and logic interface operations.
Key Features
- Logic Type: Schmitt-trigger inverter, which provides a hysteresis effect that is useful for transforming noisy inputs into clean digital signals.
- Operating Voltage: 1.65V to 5.5V, allowing for use in low-voltage applications and compatibility with TTL logic levels.
- High Drive: Capable of driving up to 32 mA at the output, ensuring strong signal transmission over long traces or to multiple recipients.
- Propagation Delay: Fast propagation delay times, typically 3.4 ns at 5V, for quick signal processing and minimal lag.
- Temperature Range: Operational over an extended temperature range from -40°C to 125°C, suitable for industrial and automotive environments.
- Mounting Type: Surface mount technology (SMT), making it ideal for modern, compact, high-density circuit designs.
- Package / Case: The device comes in a 6-TSSOP, SC-88, SOT-363 package, which is small and space-efficient.
Applications
The SN74LVVC1G14DCKR is versatile and can be used in various applications, including:
- Wave shaping and noise filtering circuits
- Glitch removal on digital lines
- Logic level translation for mixed-voltage systems
- Signal gating, inversion, or buffering
Quality and Reliability
As with all Texas Instruments products, the SN74LVVC1G14DCKR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance in even the most demanding conditions. This commitment to quality makes it a trusted choice for engineers and designers across various industries.