The TCSCS1A226KBAR is a surface mount aluminum electrolytic capacitor produced by Samsung. It's designed for a variety of general-purpose applications where a balance of performance, size, and cost is required. This capacitor has a capacitance value of 22µF (microfarads) and is suitable for filtering, bypassing, and decoupling in electronic circuits.
Applications
- Power supply filtering and smoothing
- Decoupling capacitor for ICs (Integrated Circuits)
- Audio signal coupling
- Timing circuits
- General-purpose use in electronic circuits
Features
- Surface mount design (SMD/SMT) for automated assembly
- Capacitance of 22µF, suitable for a wide range of applications
- Compact size for high-density PCB designs
- Aluminum electrolytic construction offering a good balance between performance and cost
- RoHS compliant, ensuring environmental safety
Benefits
- Reduces voltage ripple and noise in power supplies
- Provides stable voltage to integrated circuits, improving performance
- Saves board space due to its compact size
- Offers a cost-effective solution for general-purpose capacitance requirements
- Enables automated assembly, reducing manufacturing costs
Additional Details
The TCSCS1A226KBAR's voltage rating is a crucial specification that needs to be considered based on the application's requirements. The equivalent series resistance (ESR) of the capacitor affects its performance in high-frequency applications and should be checked in the datasheet. The operating temperature range also needs to be considered, as it can affect the capacitor's lifespan and performance. The physical dimensions of the component are essential for PCB layout and component placement. The expected lifespan of aluminum electrolytic capacitors depends on factors such as operating voltage, temperature, and ripple current. Derating the voltage and temperature can significantly extend the capacitor's lifespan. Always refer to the manufacturer's datasheet for precise specifications and recommended usage guidelines.