EN
  • EN
  • DE

SN74LVTH540NSRG4

Part No SN74LVTH540NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SO / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259185-SN74LVTH540NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH540NSRG4 CAD Model

Description

The SN74LVTH540NSRG4 is a high-performance, octal buffer and line driver designed to facilitate low-voltage operation while providing robust high-speed performance. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-compatible inputs.

Key Features

  • Technology: The SN74LVTH540NSRG4 utilizes BiCMOS technology, which combines the strengths of Bipolar and CMOS transistors to deliver high speed and low power consumption.
  • Logic Type: Octal Buffer/Line Driver with 3-state outputs, which can be used in bus-oriented applications.
  • Voltage Range: It operates at a nominal voltage of 2.5V or 3.3V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • Drive Capability: This device can drive up to 64mA at 3.3V, providing good signal strength for driving heavy loads.
  • Speed: Fast propagation delays and output transition times make this buffer and driver suitable for high-speed applications.
  • Package: Offered in a 20-pin NSOP (Shrink Small Outline Package), it is designed for space-saving on PCBs.

Applications

The SN74LVTH540NSRG4 is versatile and can be used in various applications that require high-speed data transmission and buffering, such as:

  • Memory drivers
  • Data transmission lines
  • Bus interface buffers
  • Backplane drivers
  • Microprocessor or microcontroller interface

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74LVTH540NSRG4 is no exception. With its robust design and proven manufacturing process, this product offers excellent performance and reliability for critical applications where failure is not an option.

Environmental and Regulatory Compliance

The SN74LVTH540NSRG4 is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances like lead, mercury, and cadmium. This compliance reflects Texas Instruments' dedication to environmental responsibility and the safety of electronic components.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess