EN
  • EN
  • DE

SN74LVTH244ARGYR

Part No SN74LVTH244ARGYR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20VQFN / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number 74LVTH244
Other Names 296-13986-2,296-13986-1,-SN74LVTH244ARGYRG4R,296-13986-6R,296-13986-1R,-SN74LVTH244ARGYRR,2156-SN74LVTH244ARGYR,SN74LVTH244ARGYRG4,TEXTISSN74LVTH244ARGYR,-296-13986-1,-296-13986-1,296-13986-2R,-296-13986-1R,SN74LVTH244ARGYRG4,-SN74LVTH244ARGYRG4,296-13986-6
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259219-SN74LVTH244ARGYR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH244ARGYR CAD Model

Description

Product Overview: SN74LVTH244ARGYR

The SN74LVTH244ARGYR is a high-performance, octal buffer and line driver designed by Texas Instruments to meet the demands of high-speed data transmission systems. This device is part of the LVTH family and is specifically engineered to operate with a 3.3V power supply while maintaining 5V tolerant inputs, which makes it suitable for mixed-voltage applications and facilitates interfacing with legacy systems.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Voltage Range: Operates at 3.3V with 5V tolerant inputs
  • Drive Capacity: High-drive outputs (-32mA/+64mA)
  • Speed: Fast propagation delays and output transition times
  • Package: Packaged in a VQFN-20 footprint
  • Temperature Range: Suitable for commercial operation (-40°C to 85°C)

Applications

The SN74LVTH244ARGYR is versatile and can be used in various applications where buffering and driving are required, including:

  • Bus Interface
  • Signal Distribution
  • Data Transmission
  • Memory Driving
  • Backplane Driving

Performance and Quality

With its robust design and fast performance, the SN74LVTH244ARGYR ensures reliable operation in a variety of challenging environments. Texas Instruments is known for its commitment to quality, and this product is no exception. It is fabricated using an advanced BiCMOS technology, which allows for the low-voltage operation without compromising speed or output drive.

Environmental Compliance

The SN74LVTH244ARGYR is RoHS compliant and supports Texas Instruments' commitment to environmentally responsible manufacturing. The device is also lead-free and supports Green initiatives.

Ordering and Packaging

This product is available in a tape and reel format, making it suitable for automated assembly processes. The part number SN74LVTH244ARGYR specifically refers to the tape and reel version of this device, ensuring efficient handling and packaging for high-volume manufacturing.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3417 $51.2550
360+ $0.2804 $100.9440
555+ $0.2716 $150.7380
765+ $0.2628 $201.0420
985+ $0.2541 $250.2885
1,320+ $0.2278 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess