EN
  • EN
  • DE

SN74LVTH241IPWREP

Part No SN74LVTH241IPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SN74LVT
Other Names 296-22388-6,V62/04673-01XE,296-22388-1,296-22388-2,-V62/04673-01XE,-296-22388-1R,-SN74LVTH241IPWREPR,296-22388-2R,296-22388-1R,-296-22388-1,-V62/04673-01XER,296-22388-6R,-296-22388-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259209-SN74LVTH241IPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH241IPWREP CAD Model

Description

SN74LVTH241IPWREP - Texas Instruments

The SN74LVTH241IPWREP from Texas Instruments is a high-performance, BiCMOS octal buffer and line driver designed to have the capability to drive heavily loaded outputs with the lowest propagation delay and skew. This makes it an ideal choice for interfacing with high-speed microprocessors or memory devices in a variety of industrial and commercial applications where signal integrity is paramount.

This robust integrated circuit is part of the Texas Instruments 'Military and Space Enhanced Plastic' (EP) product line, which is specifically engineered to meet the stringent requirements of applications operating in extreme environments. It comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for improved thermal performance and reduced footprint on printed circuit boards.

The SN74LVTH241IPWREP operates over a broad voltage range from 2.7V to 3.6V, which allows for use in systems that require lower voltage levels, thus aiding in reducing power consumption. The device features two active-low output enables, which give the user precise control over the output states. This is particularly useful in power-down or multiplexing applications, where control over the data flow is necessary.

One of the key attributes of the SN74LVTH241IPWREP is its support for bus hold data inputs, which eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count. This feature also ensures that the inputs remain at a valid logic level even when they are not actively being driven.

Furthermore, the SN74LVTH241IPWREP is characterized for operation from -40°C to 85°C, ensuring reliable performance even under harsh thermal conditions. Its robustness is further reinforced by its compliance with the military performance standard MIL-PRF-38535, which signifies that it has been rigorously tested to meet high-reliability standards suitable for military and aerospace applications.

In summary, the SN74LVTH241IPWREP octal buffer and line driver from Texas Instruments is a highly reliable and efficient solution for high-speed signal transmission in demanding environments. Its advanced features and compliance with military specifications make it an excellent choice for mission-critical systems where performance and durability are non-negotiable.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess