Product Description: SN74LVTH240BDW by Texas Instruments
The SN74LVTH240BDW is a high-performance, advanced integrated circuit (IC) produced by Texas Instruments, a global leader in semiconductor solutions. This product is an integral part of the company's expansive line of electronic components, designed to meet a wide range of technical requirements.
This IC is a part of the SN74LVTH family, known for their low-voltage operation and high-speed data transfer capabilities. The SN74LVTH240BDW, in particular, is an Octal Buffer and Line Driver with 3-state outputs. This means it can effectively drive, control, and regulate the flow of electricity to other components in a circuit, making it a vital part of any electronic system. It operates at a nominal voltage of 3.3V, making it energy-efficient and ideal for low-power applications.
One of the key features of the SN74LVTH240BDW is its 'bus-hold' data inputs, which eliminate the need for external pull-up or pull-down resistors. This feature significantly reduces system cost, complexity, and power consumption. Additionally, it uses BiCMOS technology, which combines the speed of Bipolar Junction Transistors (BJT) and the low power consumption of Complementary Metal-Oxide-Semiconductor (CMOS) technology, delivering an optimal balance of speed and power efficiency.
The SN74LVTH240BDW is available in a Surface-Mount SOIC package with 20 pins, making it compact and suitable for high-density applications. It also supports a wide operating temperature range (-40°C to 85°C), ensuring reliable performance across various environmental conditions.
Whether it's for consumer electronics, industrial applications, or advanced communication systems, the SN74LVTH240BDW from Texas Instruments is a reliable, high-performance choice that delivers exceptional value and performance.