EN
  • EN
  • DE

SN74LVTH16245ADGG

Part No SN74LVTH16245ADGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720496-SN74LVTH16245ADGG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16245ADGG CAD Model

Description

Product Overview: SN74LVTH16245ADGG

The SN74LVTH16245ADGG is a cutting-edge 16-bit bus transceiver from Texas Instruments, designed with low-voltage, high-speed technology to meet the demands of modern digital communication systems. This device is part of the LVTTL (Low-Voltage TTL) family and offers bidirectional interface capability between the 3.3V and 5V buses, ensuring compatibility and flexibility across different voltage domains.

Key Features

  • Technology: Manufactured using Texas Instruments' advanced BiCMOS technology, the SN74LVTH16245ADGG ensures minimal power consumption while maintaining high-speed operation.
  • Speed: With a typical propagation delay of only 3.8 ns, this transceiver facilitates rapid data transfer, which is crucial for high-performance computing and communication applications.
  • Voltage Range: It operates at a nominal voltage of 3.3V, with a wide range of input and output voltage levels for interfacing with 5V systems, providing a versatile solution for mixed-voltage environments.
  • Drive Capability: The device offers robust drive capability, with ±24-mA output drive at 3.3 V, which is suitable for driving high-capacitive loads and ensuring signal integrity.
  • Bus-Hold Data Inputs: The SN74LVTH16245ADGG features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.

Application and Usage

This transceiver is ideal for a variety of applications that require high-speed data transfer and voltage level translation, such as:

  • Motherboards and docking stations
  • Data communication systems
  • Networking equipment
  • Telecommunications infrastructure

Physical Characteristics

The SN74LVTH16245ADGG is housed in a slim TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint that is beneficial for space-constrained applications. Its package is designed for improved PCB (Printed Circuit Board) layout and enhanced thermal performance, making it suitable for high-density mounting requirements.

Quality and Reliability

As with all Texas Instruments products, the SN74LVTH16245ADGG transceiver is designed to meet the highest quality and reliability standards. It has been rigorously tested to ensure performance across various temperature ranges and is compliant with industry-standard certifications, providing engineers with a dependable solution for their interfacing needs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8776 $52.6560
125+ $0.8221 $102.7625
190+ $0.7943 $150.9170
275+ $0.7388 $203.1700
355+ $0.7110 $252.4050
440+ $0.6832 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,960 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess