The SN74LVTH126DBR from Texas Instruments is a robust, high-performance quadruple bus buffer gate designed for use in 3.3-V or 2.5-V VCC operation. This device belongs to the LVTH family, which is characterized by its low-voltage, high-speed operation suitable for interfacing with 5-V TTL logic in mixed-voltage systems.
Key Features:
- Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
- Supply Voltage Range: 2.7 V to 3.6 V, compatible with 2.5-V and 3.3-V logic levels
- Drive Capability: Capable of driving ±24-mA at 3.3 V, ensuring strong signal transmission
- Package: Supplied in a SSOP (DB) package with 14 pins, providing a space-saving solution
- Operating Temperature: Designed to operate between -40°C and 85°C, suitable for industrial applications
Performance Attributes:
The SN74LVTH126DBR is designed with a balanced output drive, which offers both high sink and source capability, enhancing the overall performance of the device in a variety of applications. The outputs are LVTTL-compatible, which allows for easy integration into existing low-voltage TTL environments.
Applications:
With its 3-state outputs, the SN74LVTH126DBR is ideal for driving bus lines or buffer memory address registers. Its high drive and fast edge rates minimize propagation delay, making it suitable for high-speed data transmission in telecommunication, computing, and industrial segments.
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVTH126DBR is no exception. It is designed to meet or exceed the stringent requirements of the commercial and industrial standards, ensuring a reliable performance in the most demanding environments.
Ordering Information:
The product is available in tape and reel packaging, facilitating efficient mounting and handling in automated manufacturing processes. The SN74LVTH126DBR is part of Texas Instruments' extensive buffer and line driver portfolio, offering solutions that are both performance-driven and cost-effective.