EN
  • EN
  • DE

SN74LVT8986GGV

Part No SN74LVT8986GGV
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC LINK ADDRSS SCAN-PORT 64-BGA / Linking Addressable Scan Ports IC 64-BGA MICROSTAR (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Linking Addressable Scan Ports
Supply Voltage 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LFBGA
Supplier Device Package 64-BGA MICROSTAR (8x8)
Base Product Number SN74LVT
Other Names 296-14927-5R,-296-14927-5,-296-14927-5,296-14927-5,2156-SN74LVT8986GGV-TI,TEXTISSN74LVT8986GGV,-SN74LVT8986GGVR
Standard Package 225
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256222-SN74LVT8986GGV
Ultra Librarian 3D Model Ultra Librarian SN74LVT8986GGV CAD Model

Description

SN74LVT8986GGV - Texas Instruments

The SN74LVT8986GGV from Texas Instruments is a high-performance, low-voltage BiCMOS interface logic gate designed for professional and industrial applications. This advanced product is part of the LVT family, which is known for its ability to handle low-voltage digital signaling with robust tolerance to higher voltage levels.

Key Features

  • Technology: Utilizes BiCMOS technology offering the best of both bipolar and CMOS transistors, resulting in high speed and low power consumption.
  • Logic Type: Interface logic gate that ensures compatibility between different voltage levels and systems.
  • Voltage Range: Operates at a nominal voltage of 3.3V, with a tolerance for 5V I/Os, providing a wide range of interfacing capabilities.
  • Drive Capability: Features strong drive capabilities, making it suitable for driving high-capacitive loads while maintaining signal integrity.
  • Package: Comes in a compact and robust 64-BGA (GGV) package, which is suitable for space-constrained applications.

Applications

The SN74LVT8986GGV is ideal for a variety of applications where interfacing between different logic levels is required. Common use cases include:

  • Mixed-voltage systems integration
  • Level translation for data communication
  • Bus interface and bus management in computing systems
  • Signal bridging in telecommunications

Quality and Reliability

As with all Texas Instruments products, the SN74LVT8986GGV is manufactured to the highest quality standards, ensuring reliability and performance in critical systems. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools. This ensures a seamless integration of the SN74LVT8986GGV into your designs, backed by the expertise and support of Texas Instruments.

You May Also Be Interested in

Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess