Texas Instruments Product SN74LVT244BDBR
The SN74LVT244BDBR is a high-performance, octal buffer and line driver from the esteemed manufacturer, Texas Instruments. This product is designed specifically for low-voltage (3.3-V) VCC operation, but with the capability to provide a TTL interface to a 5-V system environment.
This device is organized as two 4-bit buffers and drivers with separate output-enable (OE) inputs. When OE is low, the device passes noninverted data from the A inputs to the Y outputs. When OE is high, the outputs are in the high-impedance state.
The SN74LVT244BDBR is characterized for operation from -40°C to 85°C. It is available in a 20-pin SSOP (DB) package, ensuring a compact footprint on your PCB. This product is RoHS compliant and is suitable for a wide range of applications including but not limited to signal buffering, data transmission, and bus driving.
Key Features
- Operates From 2.7 V to 3.6 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 4.5 ns at 3.3 V
- Typical VOLP (Output Ground Bounce)
- Typical VOHV (Output VOH Undershoot) > 2 V at VCC = 3.3 V, TA = 25°C
The SN74LVT244BDBR from Texas Instruments is a reliable and efficient solution for your buffering and driving needs, offering high-speed, low-power consumption, and excellent performance.