EN
  • EN
  • DE

SN74LVT240ANSR

Part No SN74LVT240ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SO / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74LVT240
Other Names SN74LVT240ANSRG4,SN74LVT240ANSRE4,-SN74LVT240ANSRG4R,SN74LVT240ANSRG4,TEXTISSN74LVT240ANSR,SN74LVT240ANSR,-SN74LVT240ANSRR,296-28728-6,296-28728-2,-SN74LVT240ANSRG4,296-28728-1,-SN74LVT240ANSRE4R,-SN74LVT240ANSRE4,-296-28728-1,2156-SN74LVT240ANSR,SN74LVT240ANSRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259252-SN74LVT240ANSR
Ultra Librarian 3D Model Ultra Librarian SN74LVT240ANSR CAD Model

Description

The SN74LVT240ANSR is a high-performance, octal buffer/driver designed by Texas Instruments to address the needs of modern digital systems. This device is part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is optimized to operate at a lower voltage, ranging from 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while providing 5V tolerant I/O ports.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Supply Voltage: Operates from 2.7V to 3.6V
  • I/O Voltage Tolerance: 5V Tolerant Inputs and Outputs
  • Drive Capability: Capable of driving heavily loaded outputs with up to 64 mA of continuous current
  • Speed: Fast propagation delays and output transition times
  • Package: Comes in a 20-pin SOP (Small Outline Package) for space-efficient PCB layout

Applications

The SN74LVT240ANSR is versatile and can be used in a wide array of applications. It is particularly useful in systems that require a robust interface with high drive capability, such as:

  • Bus Interface Buffers
  • Memory Drivers
  • Input/Output Port Drivers
  • Backplane Drivers

Performance and Quality

With its low-voltage operation and 5V tolerant inputs, the SN74LVT240ANSR ensures compatibility with mixed-voltage systems, providing a bridge between different logic levels without the need for additional level shifters. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting strict industry standards for performance and reliability.

Ordering Information

The SN74LVT240ANSR is available in tape and reel packaging, making it suitable for automated assembly processes. The 'NSR' suffix denotes a reel package, which is often preferred for large-scale manufacturing. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess