EN
  • EN
  • DE

SN74LVT16244BGRDR

Part No SN74LVT16244BGRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 54BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-TFBGA
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Base Product Number SN74LVT
Other Names 296-16893-1,296-16893-2,296-16893-2R,-SN74LVT16244BGRDRR,296-16893-6,296-16893-6R,-296-16893-1,296-16893-1R,TEXTISSN74LVT16244BGRDR,-296-16893-1,2156-SN74LVT16244BGRDR-TITR,2156-SN74LVT16244BGRDR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259247-SN74LVT16244BGRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVT16244BGRDR CAD Model

Description

SN74LVT16244BGRDR - Texas Instruments

The SN74LVT16244BGRDR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a part of the LVT family, which stands for Low-Voltage BiCMOS Technology, and is specifically a 16-bit buffer/driver with 3-state outputs. It is designed to provide high-speed operation while maintaining the low power dissipation of CMOS circuitry.

Featuring a wide operating voltage range of 2.7V to 3.6V, the SN74LVT16244BGRDR is optimized for 3.3V VCC operation but also has the flexibility to operate at 2.5V. This makes it suitable for interfacing with both 3.3V and 2.5V logic levels, providing designers with a versatile option for various digital systems. Its 3-state outputs allow for connection to a bus-organized system, aiding in the reduction of system power consumption by placing the outputs in the high-impedance state during times when they are not needed.

The SN74LVT16244BGRDR comes in a compact 48-pin thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Key features of the SN74LVT16244BGRDR include:

  • 16-bit bus interface
  • 3-state outputs for bus-oriented applications
  • Output port has series resistance to reduce crosstalk
  • Support for mixed-mode signal operation (5V input and output voltages with 3.3V VCC)
  • Low-voltage operation and low power consumption
  • High-drive outputs (-32mA IOH, 64mA IOL)
  • Latch-up performance exceeds 500mA per JESD 17
  • ESD protection exceeds JESD 22

Applications for the SN74LVT16244BGRDR are diverse and include memory address drivers, clock drivers, and bus-oriented transceivers in a variety of digital systems such as:

  • Servers
  • Personal computers
  • Workstations
  • Signal processing
  • Networking equipment

With its robust design and flexible usage, the SN74LVT16244BGRDR from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess